multicomp PRO Inductor, 220Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-221MHF

Description
INDUCTOR, 220µH, 20%, 2PINS; Inductance:220µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220µH, 20%, 2PINS; Inductance:220µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Μh, 20%, 2Pins; Inductance Multicomp Pro - 74AC1339 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Μh, 20%, 2Pins; Inductance Multicomp Pro
74AC1339
Inductor, 220Μh, 20%, 2Pins; Inductance Multicomp Pro 74AC1339
INDUCTOR, 220µH, 20%, 2PINS; Inductance:220µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 220µH, 20%, 2PINS; Inductance:220µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, 1.5A, Smd; Inductance Multicomp Pro - 82R4331 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 1.5A, Smd; Inductance Multicomp Pro
82R4331
Inductor, Shielded, 220Uh, 1.5A, Smd; Inductance Multicomp Pro 82R4331
INDUCTOR, SHIELDED, 220UH, 1.5A, SMD; Inductance:220µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:MCSDRH125B Series; DC Resistance Max:0.385ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 1.5A, SMD; Inductance:220µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:MCSDRH125B Series; DC Resistance Max:0.385ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC1339 82R4331
Product Name Inductor, 220Μh, 20%, 2Pins; Inductance Multicomp Pro Inductor, Shielded, 220Uh, 1.5A, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 220 microH 220 microH
Rated DC Current 1700 milliamps 1700 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details