multicomp PRO Inductor, 1.5Μh, 20%, 12.5A; Inductance Multicomp Pro MCSDRH125B-1R5MHF

Description
INDUCTOR, 1.5µH, 20%, 12.5A; Inductance:1.5µH; RMS Current (Irms):13.3A; Inductor Construction:Shielde d; Saturation Current (Isat):18.5A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.00625ohm; RoHS Compliant: Yes
Description
INDUCTOR, 1.5µH, 20%, 12.5A; Inductance:1.5µH; RMS Current (Irms):13.3A; Inductor Construction:Shielde d; Saturation Current (Isat):18.5A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.00625ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Μh, 20%, 12.5A; Inductance Multicomp Pro - 36AJ9907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Μh, 20%, 12.5A; Inductance Multicomp Pro
36AJ9907
Inductor, 1.5Μh, 20%, 12.5A; Inductance Multicomp Pro 36AJ9907
INDUCTOR, 1.5µH, 20%, 12.5A; Inductance:1.5µH; RMS Current (Irms):13.3A; Inductor Construction:Shielde d; Saturation Current (Isat):18.5A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.00625ohm; RoHS Compliant: Yes

INDUCTOR, 1.5µH, 20%, 12.5A; Inductance:1.5µH; RMS Current (Irms):13.3A; Inductor Construction:Shielded; Saturation Current (Isat):18.5A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.00625ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9907
Product Name Inductor, 1.5Μh, 20%, 12.5A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
DCR 0.0063 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers