multicomp PRO Inductor, Shielded, 100Uh, 2.2A, Smd; Inductance Multicomp Pro MCSDRH125B-101MHF

Description
INDUCTOR, SHIELDED, 100UH, 2.2A, SMD; Inductance:100µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:MCSDRH125B Series; DC Resistance Max:0.186ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 100UH, 2.2A, SMD; Inductance:100µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:MCSDRH125B Series; DC Resistance Max:0.186ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 100Uh, 2.2A, Smd; Inductance Multicomp Pro - 82R4325 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 2.2A, Smd; Inductance Multicomp Pro
82R4325
Inductor, Shielded, 100Uh, 2.2A, Smd; Inductance Multicomp Pro 82R4325
INDUCTOR, SHIELDED, 100UH, 2.2A, SMD; Inductance:100µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:MCSDRH125B Series; DC Resistance Max:0.186ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 2.2A, SMD; Inductance:100µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:MCSDRH125B Series; DC Resistance Max:0.186ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Μh, 20%, 2Pins; Inductance Multicomp Pro - 74AC1336 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Μh, 20%, 2Pins; Inductance Multicomp Pro
74AC1336
Inductor, 100Μh, 20%, 2Pins; Inductance Multicomp Pro 74AC1336
INDUCTOR, 100µH, 20%, 2PINS; Inductance:100µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100µH, 20%, 2PINS; Inductance:100µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 82R4325 74AC1336
Product Name Inductor, Shielded, 100Uh, 2.2A, Smd; Inductance Multicomp Pro Inductor, 100Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 100 microH 100 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1860 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers