multicomp PRO Surface Mount Power Inductor, Mcsdrb Series, 1 Mh, 20%, Shielded, 6.37 Ohm, 150 Ma Rohs Compliant Multicomp Pro MCSDRB7032-102MHF

Description
Surface Mount Power Inductor, MCSDRB Series, 1 mH, 20%, Shielded, 6.37 ohm, 150 mA RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, MCSDRB Series, 1 mH, 20%, Shielded, 6.37 ohm, 150 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Mcsdrb Series, 1 Mh, 20%, Shielded, 6.37 Ohm, 150 Ma Rohs Compliant Multicomp Pro - 79X5742 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Mcsdrb Series, 1 Mh, 20%, Shielded, 6.37 Ohm, 150 Ma Rohs Compliant Multicomp Pro
79X5742
Surface Mount Power Inductor, Mcsdrb Series, 1 Mh, 20%, Shielded, 6.37 Ohm, 150 Ma Rohs Compliant Multicomp Pro 79X5742
Surface Mount Power Inductor, MCSDRB Series, 1 mH, 20%, Shielded, 6.37 ohm, 150 mA RoHS Compliant: Yes

Surface Mount Power Inductor, MCSDRB Series, 1 mH, 20%, Shielded, 6.37 ohm, 150 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 79X5742
Product Name Surface Mount Power Inductor, Mcsdrb Series, 1 Mh, 20%, Shielded, 6.37 Ohm, 150 Ma Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details