multicomp PRO Inductor, 56Uh, 1.15A, +10%; Inductance Multicomp Pro MCSDC1006-560KU

Description
INDUCTOR, 56UH, 1.15A, +10%; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 56UH, 1.15A, +10%; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 56Uh, 1.15A, +10%; Inductance Multicomp Pro - 75R0079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 1.15A, +10%; Inductance Multicomp Pro
75R0079
Inductor, 56Uh, 1.15A, +10%; Inductance Multicomp Pro 75R0079
INDUCTOR, 56UH, 1.15A, +10%; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 56UH, 1.15A, +10%; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0079
Product Name Inductor, 56Uh, 1.15A, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 56 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details