multicomp PRO Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro MCSDC1006-471KU

Description
INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1334 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro
74AC1334
Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro 74AC1334
INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1334
Product Name Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details