multicomp PRO Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro MCSDC1006-470KU

Description
INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1333 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro
74AC1333
Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro 74AC1333
INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1333
Product Name Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details