multicomp PRO Inductor, 27Uh, 570Ma, +10%; Inductance Multicomp Pro MCSDC1006-271KU

Description
INDUCTOR, 27UH, 570MA, +10%; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 27UH, 570MA, +10%; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 27Uh, 570Ma, +10%; Inductance Multicomp Pro - 75R0070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 570Ma, +10%; Inductance Multicomp Pro
75R0070
Inductor, 27Uh, 570Ma, +10%; Inductance Multicomp Pro 75R0070
INDUCTOR, 27UH, 570MA, +10%; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 27UH, 570MA, +10%; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0070
Product Name Inductor, 27Uh, 570Ma, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 270 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers