multicomp PRO Inductor, 220Uh, 660Ma, +10%; Inductance Multicomp Pro MCSDC1006-221KU

Description
INDUCTOR, 220UH, 660MA, +10%; Inductance:220µH; RMS Current (Irms):660mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.73ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, 660MA, +10%; Inductance:220µH; RMS Current (Irms):660mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.73ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, 660Ma, +10%; Inductance Multicomp Pro - 75R0069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 660Ma, +10%; Inductance Multicomp Pro
75R0069
Inductor, 220Uh, 660Ma, +10%; Inductance Multicomp Pro 75R0069
INDUCTOR, 220UH, 660MA, +10%; Inductance:220µH; RMS Current (Irms):660mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.73ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, 660MA, +10%; Inductance:220µH; RMS Current (Irms):660mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.73ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0069
Product Name Inductor, 220Uh, 660Ma, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details