multicomp PRO Inductor, 18Uh, 2.15A, +20%; Inductance Multicomp Pro MCSDC1006-180MU

Description
INDUCTOR, 18UH, 2.15A, +20%; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 18UH, 2.15A, +20%; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 18Uh, 2.15A, +20%; Inductance Multicomp Pro - 75R0067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 2.15A, +20%; Inductance Multicomp Pro
75R0067
Inductor, 18Uh, 2.15A, +20%; Inductance Multicomp Pro 75R0067
INDUCTOR, 18UH, 2.15A, +20%; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 18UH, 2.15A, +20%; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0067
Product Name Inductor, 18Uh, 2.15A, +20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 18 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details