multicomp PRO Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0805-471KU

Description
INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):340mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:MCSDC0805 Series; DC Resistance Max:1.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):340mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:MCSDC0805 Series; DC Resistance Max:1.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1331 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro
74AC1331
Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro 74AC1331
INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):340mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:MCSDC0805 Series; DC Resistance Max:1.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):340mA; Inductor Construction:Unshielded; Saturation Current (Isat):500mA; Product Range:MCSDC0805 Series; DC Resistance Max:1.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1331
Product Name Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details