multicomp PRO Inductors, 330Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0805-331KU

Description
INDUCTORS, 330UH, 10%, SMD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):580mA; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 330UH, 10%, SMD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):580mA; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 330Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9892 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 330Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9892
Inductors, 330Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9892
INDUCTORS, 330UH, 10%, SMD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):580mA; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

INDUCTORS, 330UH, 10%, SMD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):580mA; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9892
Product Name Inductors, 330Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details