multicomp PRO Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro MCSDC0805-100MU

Description
INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.2A; Product Range:MCSDC0805 Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.2A; Product Range:MCSDC0805 Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro - 74AC1327 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro
74AC1327
Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro 74AC1327
INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.2A; Product Range:MCSDC0805 Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshielded; Saturation Current (Isat):3.2A; Product Range:MCSDC0805 Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1327
Product Name Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details