multicomp PRO Inductors, 2.2Uh, 20%, Smd; Inductance Multicomp Pro MCSDC0604-2R2MU

Description
INDUCTORS, 2.2UH, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.06ohm;RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 2.2UH, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.06ohm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 2.2Uh, 20%, Smd; Inductance Multicomp Pro - 74AC1323 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 2.2Uh, 20%, Smd; Inductance Multicomp Pro
74AC1323
Inductors, 2.2Uh, 20%, Smd; Inductance Multicomp Pro 74AC1323
INDUCTORS, 2.2UH, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.06ohm;RoHS Compliant: Yes

INDUCTORS, 2.2UH, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.06ohm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1323
Product Name Inductors, 2.2Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers