multicomp PRO Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro MCSDC0604-100MU

Description
INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.08ohm; Inductance RoHS Compliant: Yes
Description
INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.08ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro - 36AJ9888 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro
36AJ9888
Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro 36AJ9888
INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.08ohm; Inductance RoHS Compliant: Yes

INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.08ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9888
Product Name Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers