multicomp PRO Inductors, 56Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0603-560KU

Description
INDUCTORS, 56UH, 10%, SMD; Inductance:56µH; RMS Current (Irms):480mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; Power Inductor Case:6mm x 5.8mm x 3.9mm; DC Resistance Max:0.62ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 56UH, 10%, SMD; Inductance:56µH; RMS Current (Irms):480mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; Power Inductor Case:6mm x 5.8mm x 3.9mm; DC Resistance Max:0.62ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 56Uh, 10%, Smd; Inductance Multicomp Pro - 50AC9533 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 56Uh, 10%, Smd; Inductance Multicomp Pro
50AC9533
Inductors, 56Uh, 10%, Smd; Inductance Multicomp Pro 50AC9533
INDUCTORS, 56UH, 10%, SMD; Inductance:56µH; RMS Current (Irms):480mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; Power Inductor Case:6mm x 5.8mm x 3.9mm; DC Resistance Max:0.62ohm; RoHS Compliant: Yes

INDUCTORS, 56UH, 10%, SMD; Inductance:56µH; RMS Current (Irms):480mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; Power Inductor Case:6mm x 5.8mm x 3.9mm; DC Resistance Max:0.62ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 50AC9533
Product Name Inductors, 56Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 47000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details