multicomp PRO Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0503-471KU

Description
INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):180mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:4.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):180mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:4.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1322 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro
74AC1322
Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro 74AC1322
INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):180mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:4.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTORS, 470UH, 10%, SMD; Inductance:470µH; RMS Current (Irms):180mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:4.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1322
Product Name Inductors, 470Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers