multicomp PRO Inductor, 47Uh, 600Ma, +10%; Inductance Multicomp Pro MCSDC0503-470KU

Description
INDUCTOR, 47UH, 600MA, +10%; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 600MA, +10%; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 600Ma, +10%; Inductance Multicomp Pro - 75R0027 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 600Ma, +10%; Inductance Multicomp Pro
75R0027
Inductor, 47Uh, 600Ma, +10%; Inductance Multicomp Pro 75R0027
INDUCTOR, 47UH, 600MA, +10%; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 600MA, +10%; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0027
Product Name Inductor, 47Uh, 600Ma, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details