multicomp PRO Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0503-101KU

Description
INDUCTORS, 100UH, 10%, SMD; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:1.6ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 100UH, 10%, SMD; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:1.6ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1317 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro
74AC1317
Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro 74AC1317
INDUCTORS, 100UH, 10%, SMD; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:1.6ohm; RoHS Compliant: Yes

INDUCTORS, 100UH, 10%, SMD; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:1.6ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1317
Product Name Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 100 microH
DCR 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers