multicomp PRO Inductor, 68Uh, 0.85A, 10%; Inductance Multicomp Pro MCSD75-680KU

Description
INDUCTOR, 68UH, 0.85A, 10%; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 68UH, 0.85A, 10%; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, 0.85A, 10%; Inductance Multicomp Pro - 94Y6019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 0.85A, 10%; Inductance Multicomp Pro
94Y6019
Inductor, 68Uh, 0.85A, 10%; Inductance Multicomp Pro 94Y6019
INDUCTOR, 68UH, 0.85A, 10%; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, 0.85A, 10%; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 94Y6019
Product Name Inductor, 68Uh, 0.85A, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers