multicomp PRO Inductor, 47Uh, +10%; Inductance Multicomp Pro MCSD75-470KU

Description
INDUCTOR, 47UH, +10%; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.18ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, +10%; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.18ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, +10%; Inductance Multicomp Pro - 75R0169 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, +10%; Inductance Multicomp Pro
75R0169
Inductor, 47Uh, +10%; Inductance Multicomp Pro 75R0169
INDUCTOR, 47UH, +10%; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.18ohm RoHS Compliant: Yes

INDUCTOR, 47UH, +10%; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.18ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1386 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 10%, Smd; Inductance Multicomp Pro
74AC1386
Inductor, 47Uh, 10%, Smd; Inductance Multicomp Pro 74AC1386
INDUCTOR, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes

INDUCTOR, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0169
Product Name Inductor, 47Uh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details