multicomp PRO Inductor, 39H,10%, 0.16Ohm, 1.15A; Inductance Multicomp Pro MCSD75-390KU

Description
INDUCTOR, 39H,10%, 0.16OHM, 1.15A; Inductance:39µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 39H,10%, 0.16OHM, 1.15A; Inductance:39µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 39H,10%, 0.16Ohm, 1.15A; Inductance Multicomp Pro - 70Y5793 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39H,10%, 0.16Ohm, 1.15A; Inductance Multicomp Pro
70Y5793
Inductor, 39H,10%, 0.16Ohm, 1.15A; Inductance Multicomp Pro 70Y5793
INDUCTOR, 39H,10%, 0.16OHM, 1.15A; Inductance:39µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 39H,10%, 0.16OHM, 1.15A; Inductance:39µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 70Y5793
Product Name Inductor, 39H,10%, 0.16Ohm, 1.15A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 39 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J334JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details