multicomp PRO Inductor, 330Uh, 0.4A, 10%; Inductance Multicomp Pro MCSD75-331KU

Description
INDUCTOR, 330UH, 0.4A, 10%; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 0.4A, 10%; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 0.4A, 10%; Inductance Multicomp Pro - 74AC1385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.4A, 10%; Inductance Multicomp Pro
74AC1385
Inductor, 330Uh, 0.4A, 10%; Inductance Multicomp Pro 74AC1385
INDUCTOR, 330UH, 0.4A, 10%; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 0.4A, 10%; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1385
Product Name Inductor, 330Uh, 0.4A, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details