multicomp PRO Inductor, 22Uh, 1.5A, 10%, 100Khz, Smd; Inductance Multicomp Pro MCSD75-220KU

Description
INDUCTOR, 22UH, 1.5A, 10%, 100KHZ, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 1.5A, 10%, 100KHZ, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 1.5A, 10%, 100Khz, Smd; Inductance Multicomp Pro - 74AC1384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.5A, 10%, 100Khz, Smd; Inductance Multicomp Pro
74AC1384
Inductor, 22Uh, 1.5A, 10%, 100Khz, Smd; Inductance Multicomp Pro 74AC1384
INDUCTOR, 22UH, 1.5A, 10%, 100KHZ, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 1.5A, 10%, 100KHZ, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1384
Product Name Inductor, 22Uh, 1.5A, 10%, 100Khz, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers