multicomp PRO Surface Mount Power Inductor, Mcsd75 Series, 15 H, 10%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Multicomp Pro MCSD75-150KU

Description
Surface Mount Power Inductor, MCSD75 Series, 15 H, 10%, Unshielded, 0.08 ohm, 1.8 A RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, MCSD75 Series, 15 H, 10%, Unshielded, 0.08 ohm, 1.8 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Mcsd75 Series, 15 H, 10%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Multicomp Pro - 58Y6895 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Mcsd75 Series, 15 H, 10%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Multicomp Pro
58Y6895
Surface Mount Power Inductor, Mcsd75 Series, 15 H, 10%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Multicomp Pro 58Y6895
Surface Mount Power Inductor, MCSD75 Series, 15 H, 10%, Unshielded, 0.08 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, MCSD75 Series, 15 H, 10%, Unshielded, 0.08 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 58Y6895
Product Name Surface Mount Power Inductor, Mcsd75 Series, 15 H, 10%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers