multicomp PRO Inductor, 100Uh, 0.72A, 10%; Inductance Multicomp Pro MCSD75-101KU

Description
INDUCTOR, 100UH, 0.72A, 10%; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 0.72A, 10%; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 0.72A, 10%; Inductance Multicomp Pro - 97Y9374 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.72A, 10%; Inductance Multicomp Pro
97Y9374
Inductor, 100Uh, 0.72A, 10%; Inductance Multicomp Pro 97Y9374
INDUCTOR, 100UH, 0.72A, 10%; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 0.72A, 10%; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Unshielded, 100Uh, 0.72A, 10% Rohs Compliant Multicomp Pro - 82AH4606 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 100Uh, 0.72A, 10% Rohs Compliant Multicomp Pro
82AH4606
Inductor, Unshielded, 100Uh, 0.72A, 10% Rohs Compliant Multicomp Pro 82AH4606
INDUCTOR, UNSHIELDED, 100UH, 0.72A, 10% ROHS COMPLIANT: YES

INDUCTOR, UNSHIELDED, 100UH, 0.72A, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 97Y9374 82AH4606
Product Name Inductor, 100Uh, 0.72A, 10%; Inductance Multicomp Pro Inductor, Unshielded, 100Uh, 0.72A, 10% Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details