multicomp PRO Inductor, 10Uh, 10%, Smd; Inductance Multicomp Pro MCSD75-100KU

Description
INDUCTOR, 10UH, 10%, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.045ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 10UH, 10%, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.045ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9944 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9944
Inductor, 10Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9944
INDUCTOR, 10UH, 10%, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.045ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 10UH, 10%, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.045ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9944
Product Name Inductor, 10Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details