multicomp PRO Inductor, 68Uh, 610Ma, 10%; Inductance Multicomp Pro MCSD54-680KU

Description
INDUCTOR, 68UH, 610MA, 10%; Inductance:68µH; RMS Current (Irms):610mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 68UH, 610MA, 10%; Inductance:68µH; RMS Current (Irms):610mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, 610Ma, 10%; Inductance Multicomp Pro - 75R0152 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 610Ma, 10%; Inductance Multicomp Pro
75R0152
Inductor, 68Uh, 610Ma, 10%; Inductance Multicomp Pro 75R0152
INDUCTOR, 68UH, 610MA, 10%; Inductance:68µH; RMS Current (Irms):610mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, 610MA, 10%; Inductance:68µH; RMS Current (Irms):610mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0152
Product Name Inductor, 68Uh, 610Ma, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details