multicomp PRO Inductor, 39Uh, 15%, Smd; Inductance Multicomp Pro MCSD54-390LU

Description
INDUCTOR, 39UH, 15%, SMD; Inductance:39µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:320µohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 39UH, 15%, SMD; Inductance:39µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:320µohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 39Uh, 15%, Smd; Inductance Multicomp Pro - 36AJ9940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, 15%, Smd; Inductance Multicomp Pro
36AJ9940
Inductor, 39Uh, 15%, Smd; Inductance Multicomp Pro 36AJ9940
INDUCTOR, 39UH, 15%, SMD; Inductance:39µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:320µohm; Inductance RoHS Compliant: Yes

INDUCTOR, 39UH, 15%, SMD; Inductance:39µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:320µohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9940
Product Name Inductor, 39Uh, 15%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers