multicomp PRO Inductor, 33Uh, 15%, Smd; Inductance Multicomp Pro MCSD54-330LU

Description
INDUCTOR, 33UH, 15%, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.23ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, 15%, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.23ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 15%, Smd; Inductance Multicomp Pro - 75AC0429 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 15%, Smd; Inductance Multicomp Pro
75AC0429
Inductor, 33Uh, 15%, Smd; Inductance Multicomp Pro 75AC0429
INDUCTOR, 33UH, 15%, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.23ohm; RoHS Compliant: Yes

INDUCTOR, 33UH, 15%, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.23ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, +15%; Inductance Multicomp Pro - 75R0146 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, +15%; Inductance Multicomp Pro
75R0146
Inductor, 33Uh, +15%; Inductance Multicomp Pro 75R0146
INDUCTOR, 33UH, +15%; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.23ohm RoHS Compliant: Yes

INDUCTOR, 33UH, +15%; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.23ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75AC0429
Product Name Inductor, 33Uh, 15%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers