multicomp PRO Inductor, 27Uh, +20%; Inductance Multicomp Pro MCSD54-270MU

Description
INDUCTOR, 27UH, +20%; Inductance:27µH; RMS Current (Irms):970mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%; Product Length:5.8mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 27UH, +20%; Inductance:27µH; RMS Current (Irms):970mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%; Product Length:5.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 27Uh, +20%; Inductance Multicomp Pro - 75R0144 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, +20%; Inductance Multicomp Pro
75R0144
Inductor, 27Uh, +20%; Inductance Multicomp Pro 75R0144
INDUCTOR, 27UH, +20%; Inductance:27µH; RMS Current (Irms):970mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%; Product Length:5.8mm RoHS Compliant: Yes

INDUCTOR, 27UH, +20%; Inductance:27µH; RMS Current (Irms):970mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%; Product Length:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0144
Product Name Inductor, 27Uh, +20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 27 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details