multicomp PRO Inductor, 180Uh, 0.38, 10%; Inductance Multicomp Pro MCSD54-181KU

Description
INDUCTOR, 180UH, 0.38, 10%; Inductance:180µH; RMS Current (Irms):380mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:1.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 180UH, 0.38, 10%; Inductance:180µH; RMS Current (Irms):380mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:1.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 180Uh, 0.38, 10%; Inductance Multicomp Pro - 94AC1760 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh, 0.38, 10%; Inductance Multicomp Pro
94AC1760
Inductor, 180Uh, 0.38, 10%; Inductance Multicomp Pro 94AC1760
INDUCTOR, 180UH, 0.38, 10%; Inductance:180µH; RMS Current (Irms):380mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:1.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 180UH, 0.38, 10%; Inductance:180µH; RMS Current (Irms):380mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:1.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 94AC1760
Product Name Inductor, 180Uh, 0.38, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 180 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details