multicomp PRO Inductor, 10Uh, 1.44A, 20%; Inductance Multicomp Pro MCSD54-100MU

Description
INDUCTOR, 10UH, 1.44A, 20%; Inductance:10µH; RMS Current (Irms):1.37A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 1.44A, 20%; Inductance:10µH; RMS Current (Irms):1.37A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 1.44A, 20%; Inductance Multicomp Pro - 74AC1373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.44A, 20%; Inductance Multicomp Pro
74AC1373
Inductor, 10Uh, 1.44A, 20%; Inductance Multicomp Pro 74AC1373
INDUCTOR, 10UH, 1.44A, 20%; Inductance:10µH; RMS Current (Irms):1.37A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 1.44A, 20%; Inductance:10µH; RMS Current (Irms):1.37A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1373
Product Name Inductor, 10Uh, 1.44A, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details