multicomp PRO Inductor, 68Uh, 460Ma, 10%; Inductance Multicomp Pro MCSD43-680KU

Description
INDUCTOR, 68UH, 460MA, 10%; Inductance:68µH; RMS Current (Irms):370mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:1.117ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 68UH, 460MA, 10%; Inductance:68µH; RMS Current (Irms):370mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:1.117ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, 460Ma, 10%; Inductance Multicomp Pro - 75R0130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 460Ma, 10%; Inductance Multicomp Pro
75R0130
Inductor, 68Uh, 460Ma, 10%; Inductance Multicomp Pro 75R0130
INDUCTOR, 68UH, 460MA, 10%; Inductance:68µH; RMS Current (Irms):370mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:1.117ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, 460MA, 10%; Inductance:68µH; RMS Current (Irms):370mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:1.117ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, 460Ma, 10% Rohs Compliant Multicomp Pro - 74AC1372 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 460Ma, 10% Rohs Compliant Multicomp Pro
74AC1372
Inductor, 68Uh, 460Ma, 10% Rohs Compliant Multicomp Pro 74AC1372
INDUCTOR, 68UH, 460MA, 10% ROHS COMPLIANT: YES

INDUCTOR, 68UH, 460MA, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 75R0130 74AC1372
Product Name Inductor, 68Uh, 460Ma, 10%; Inductance Multicomp Pro Inductor, 68Uh, 460Ma, 10% Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers