multicomp PRO Inductor, 47Uh, 540Ma, 10%; Inductance Multicomp Pro MCSD43-470KU

Description
INDUCTOR, 47UH, 540MA, 10%; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:0.884ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 540MA, 10%; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:0.884ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 540Ma, 10%; Inductance Multicomp Pro - 75R0126 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 540Ma, 10%; Inductance Multicomp Pro
75R0126
Inductor, 47Uh, 540Ma, 10%; Inductance Multicomp Pro 75R0126
INDUCTOR, 47UH, 540MA, 10%; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:0.884ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 540MA, 10%; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:0.884ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, 540Ma, 10% Rohs Compliant Multicomp Pro - 74AC1371 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 540Ma, 10% Rohs Compliant Multicomp Pro
74AC1371
Inductor, 47Uh, 540Ma, 10% Rohs Compliant Multicomp Pro 74AC1371
INDUCTOR, 47UH, 540MA, 10% ROHS COMPLIANT: YES

INDUCTOR, 47UH, 540MA, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 75R0126 74AC1371
Product Name Inductor, 47Uh, 540Ma, 10%; Inductance Multicomp Pro Inductor, 47Uh, 540Ma, 10% Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details