multicomp PRO Inductor, 33Uh, 640Ma, 10% Rohs Compliant Multicomp Pro MCSD43-330KU

Description
INDUCTOR, 33UH, 640MA, 10% ROHS COMPLIANT: YES
Datasheet
Description
INDUCTOR, 33UH, 640MA, 10% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 640Ma, 10% Rohs Compliant Multicomp Pro - 74AC1369 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 640Ma, 10% Rohs Compliant Multicomp Pro
74AC1369
Inductor, 33Uh, 640Ma, 10% Rohs Compliant Multicomp Pro 74AC1369
INDUCTOR, 33UH, 640MA, 10% ROHS COMPLIANT: YES

INDUCTOR, 33UH, 640MA, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 33Uh, 640Ma, 10%; Inductance Multicomp Pro - 75R0123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 640Ma, 10%; Inductance Multicomp Pro
75R0123
Inductor, 33Uh, 640Ma, 10%; Inductance Multicomp Pro 75R0123
INDUCTOR, 33UH, 640MA, 10%; Inductance:33µH; RMS Current (Irms):560mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 640MA, 10%; Inductance:33µH; RMS Current (Irms):560mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC1369 75R0123
Product Name Inductor, 33Uh, 640Ma, 10% Rohs Compliant Multicomp Pro Inductor, 33Uh, 640Ma, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Standards and Certifications RoHS RoHS
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers