multicomp PRO Inductor, 1.8Uh, 20%, 2.9A; Inductance Multicomp Pro MCSD43-1R8MU

Description
INDUCTOR, 1.8UH, 20%, 2.9A; Inductance:1.8µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.95A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.064ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.8UH, 20%, 2.9A; Inductance:1.8µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.95A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.064ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.8Uh, 20%, 2.9A; Inductance Multicomp Pro - 29AH6525 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 20%, 2.9A; Inductance Multicomp Pro
29AH6525
Inductor, 1.8Uh, 20%, 2.9A; Inductance Multicomp Pro 29AH6525
INDUCTOR, 1.8UH, 20%, 2.9A; Inductance:1.8µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.95A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.064ohm; RoHS Compliant: Yes

INDUCTOR, 1.8UH, 20%, 2.9A; Inductance:1.8µH; RMS Current (Irms):-; Inductor Construction:Unshielded; Saturation Current (Isat):1.95A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.064ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6525
Product Name Inductor, 1.8Uh, 20%, 2.9A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details