multicomp PRO Inductor, 15Uh, 20%, Smd; Inductance Multicomp Pro MCSD43-150MU

Description
INDUCTOR, 15UH, 20%, SMD; Inductance:15µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):850mA; Product Range:MCSD43 Series; DC Resistance Max:0.235ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, 20%, SMD; Inductance:15µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):850mA; Product Range:MCSD43 Series; DC Resistance Max:0.235ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 20%, Smd; Inductance Multicomp Pro - 74AC1364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 20%, Smd; Inductance Multicomp Pro
74AC1364
Inductor, 15Uh, 20%, Smd; Inductance Multicomp Pro 74AC1364
INDUCTOR, 15UH, 20%, SMD; Inductance:15µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):850mA; Product Range:MCSD43 Series; DC Resistance Max:0.235ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 20%, SMD; Inductance:15µH; RMS Current (Irms):-; Inductor Construction:Unshielded; Saturation Current (Isat):850mA; Product Range:MCSD43 Series; DC Resistance Max:0.235ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1364
Product Name Inductor, 15Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details