multicomp PRO Inductor, 10Uh, 1.2A, 20%, 100Khz; Inductance Multicomp Pro MCSD43-100MU

Description
INDUCTOR, 10UH, 1.2A, 20%, 100KHZ; Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.04A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 1.2A, 20%, 100KHZ; Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.04A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 1.2A, 20%, 100Khz; Inductance Multicomp Pro - 74AC1362 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.2A, 20%, 100Khz; Inductance Multicomp Pro
74AC1362
Inductor, 10Uh, 1.2A, 20%, 100Khz; Inductance Multicomp Pro 74AC1362
INDUCTOR, 10UH, 1.2A, 20%, 100KHZ; Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.04A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 1.2A, 20%, 100KHZ; Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Unshielded; Saturation Current (Isat):1.04A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1362
Product Name Inductor, 10Uh, 1.2A, 20%, 100Khz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details