multicomp PRO Inductor, 4Mh, 10%, 2Pins; Inductance Multicomp Pro MCSD106-402KU

Description
INDUCTOR, 4MH, 10%, 2PINS; Inductance:4mH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:9mm x 10mm x 6.5mm; DC Resistance Max:8ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 4MH, 10%, 2PINS; Inductance:4mH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:9mm x 10mm x 6.5mm; DC Resistance Max:8ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4Mh, 10%, 2Pins; Inductance Multicomp Pro - 36AJ9932 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Mh, 10%, 2Pins; Inductance Multicomp Pro
36AJ9932
Inductor, 4Mh, 10%, 2Pins; Inductance Multicomp Pro 36AJ9932
INDUCTOR, 4MH, 10%, 2PINS; Inductance:4mH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:9mm x 10mm x 6.5mm; DC Resistance Max:8ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 4MH, 10%, 2PINS; Inductance:4mH; RMS Current (Irms):250mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:9mm x 10mm x 6.5mm; DC Resistance Max:8ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9932
Product Name Inductor, 4Mh, 10%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers