multicomp PRO Inductor, 56Uh, +10%; Inductance Multicomp Pro MCSD105-560KU

Description
INDUCTOR, 56UH, +10%; Inductance:56µH; RMS Current (Irms):1.17A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Product Width:9mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 56UH, +10%; Inductance:56µH; RMS Current (Irms):1.17A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Product Width:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 56Uh, +10%; Inductance Multicomp Pro - 75R0099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, +10%; Inductance Multicomp Pro
75R0099
Inductor, 56Uh, +10%; Inductance Multicomp Pro 75R0099
INDUCTOR, 56UH, +10%; Inductance:56µH; RMS Current (Irms):1.17A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Product Width:9mm RoHS Compliant: Yes

INDUCTOR, 56UH, +10%; Inductance:56µH; RMS Current (Irms):1.17A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Product Width:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0099
Product Name Inductor, 56Uh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 56 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers