multicomp PRO Inductor, 47Uh, +10%; Inductance Multicomp Pro MCSD105-470KU

Description
INDUCTOR, 47UH, +10%; Inductance:47µH; RMS Current (Irms):1.53A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Product Width:9mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, +10%; Inductance:47µH; RMS Current (Irms):1.53A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Product Width:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, +10%; Inductance Multicomp Pro - 75R0097 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, +10%; Inductance Multicomp Pro
75R0097
Inductor, 47Uh, +10%; Inductance Multicomp Pro 75R0097
INDUCTOR, 47UH, +10%; Inductance:47µH; RMS Current (Irms):1.53A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Product Width:9mm RoHS Compliant: Yes

INDUCTOR, 47UH, +10%; Inductance:47µH; RMS Current (Irms):1.53A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Product Width:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0097
Product Name Inductor, 47Uh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details