multicomp PRO Inductor, 39Μh, 20%, 2Pins; Inductance Multicomp Pro MCSD105-390MU

Description
INDUCTOR, 39µH, 20%, 2PINS; Inductance:39µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.14ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 39µH, 20%, 2PINS; Inductance:39µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.14ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 39Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9926 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9926
Inductor, 39Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9926
INDUCTOR, 39µH, 20%, 2PINS; Inductance:39µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.14ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 39µH, 20%, 2PINS; Inductance:39µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.14ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9926
Product Name Inductor, 39Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details