multicomp PRO Inductor, 330Uh, 520Ma, 10%; Inductance Multicomp Pro MCSD105-331KU

Description
INDUCTOR, 330UH, 520MA, 10%; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 330UH, 520MA, 10%; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor has an inductance of 330µH with a tolerance of ±10%. It is rated for a maximum DC current of 520mA and features a maximum DC resistance of 1.15Ω. This inductor is designed in a surface mount device (SMD) case style with two pins and a lead spacing of 3.5mm. The core material is ferrite, and the dimensions are 9mm in depth, 5.4mm in height, and 10.2mm in width. It operates effectively within a temperature range of -55°C to +130°C and has a resonant frequency of 100kHz. The inductor is part of the MCSD105 series and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor has an inductance of 330µH with a tolerance of ±10%. It is rated for a maximum DC current of 520mA and features a maximum DC resistance of 1.15Ω. This inductor is designed in a surface mount device (SMD) case style with two pins and a lead spacing of 3.5mm. The core material is ferrite, and the dimensions are 9mm in depth, 5.4mm in height, and 10.2mm in width. It operates effectively within a temperature range of -55°C to +130°C and has a resonant frequency of 100kHz. The inductor is part of the MCSD105 series and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 520Ma, 10%; Inductance Multicomp Pro - 75R0095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 520Ma, 10%; Inductance Multicomp Pro
75R0095
Inductor, 330Uh, 520Ma, 10%; Inductance Multicomp Pro 75R0095
INDUCTOR, 330UH, 520MA, 10%; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 520MA, 10%; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0095
Product Name Inductor, 330Uh, 520Ma, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details