multicomp PRO Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro MCSD105-330MU

Description
INDUCTOR, 33µH, 20%, 2PINS; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 33µH, 20%, 2PINS; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9925 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9925
Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9925
INDUCTOR, 33µH, 20%, 2PINS; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 33µH, 20%, 2PINS; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9925
Product Name Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers