multicomp PRO Inductor, 22Μh, 20%, 2Pins; Inductance Multicomp Pro MCSD105-220MU

Description
INDUCTOR, 22µH, 20%, 2PINS; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.1ohm; RoHS Compliant: Yes
Description
INDUCTOR, 22µH, 20%, 2PINS; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.1ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9923 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9923
Inductor, 22Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9923
INDUCTOR, 22µH, 20%, 2PINS; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.1ohm; RoHS Compliant: Yes

INDUCTOR, 22µH, 20%, 2PINS; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.1ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9923
Product Name Inductor, 22Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
6GHz Inductor and Choke - 71-0402CS-4N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers