multicomp PRO Inductor, 12Uh, 2.45A, 20%; Inductance Multicomp Pro MCSD105-120MU

Description
INDUCTOR, 12UH, 2.45A, 20%; Inductance:12µH; RMS Current (Irms):2.45A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 12UH, 2.45A, 20%; Inductance:12µH; RMS Current (Irms):2.45A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 12Uh, 2.45A, 20%; Inductance Multicomp Pro - 75R0086 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 2.45A, 20%; Inductance Multicomp Pro
75R0086
Inductor, 12Uh, 2.45A, 20%; Inductance Multicomp Pro 75R0086
INDUCTOR, 12UH, 2.45A, 20%; Inductance:12µH; RMS Current (Irms):2.45A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 12UH, 2.45A, 20%; Inductance:12µH; RMS Current (Irms):2.45A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0086
Product Name Inductor, 12Uh, 2.45A, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 12 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details