multicomp PRO Inductor, 100Μh, 10%, 980Ma; Inductance Multicomp Pro MCSD105-101KU

Description
INDUCTOR, 100µH, 10%, 980MA; Inductance:100µH; RMS Current (Irms):980mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100µH, 10%, 980MA; Inductance:100µH; RMS Current (Irms):980mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Μh, 10%, 980Ma; Inductance Multicomp Pro - 29AH6519 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Μh, 10%, 980Ma; Inductance Multicomp Pro
29AH6519
Inductor, 100Μh, 10%, 980Ma; Inductance Multicomp Pro 29AH6519
INDUCTOR, 100µH, 10%, 980MA; Inductance:100µH; RMS Current (Irms):980mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100µH, 10%, 980MA; Inductance:100µH; RMS Current (Irms):980mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6519
Product Name Inductor, 100Μh, 10%, 980Ma; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details