multicomp PRO Inductor, 10H, 20%, 0.06Ohm, 2.6A; Inductance Multicomp Pro MCSD105-100MU

Description
INDUCTOR, 10H, 20%, 0.06OHM, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10H, 20%, 0.06OHM, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10H, 20%, 0.06Ohm, 2.6A; Inductance Multicomp Pro - 55Y9995 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10H, 20%, 0.06Ohm, 2.6A; Inductance Multicomp Pro
55Y9995
Inductor, 10H, 20%, 0.06Ohm, 2.6A; Inductance Multicomp Pro 55Y9995
INDUCTOR, 10H, 20%, 0.06OHM, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10H, 20%, 0.06OHM, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 55Y9995
Product Name Inductor, 10H, 20%, 0.06Ohm, 2.6A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details