multicomp PRO Inductor, 82Uh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH895-820KU

Description
INDUCTOR, 82UH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:82µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.6A; Saturation Current (Isat):-; DC Resistance Max:0.155ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 82UH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:82µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.6A; Saturation Current (Isat):-; DC Resistance Max:0.155ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 82Uh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4205 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4205
Inductor, 82Uh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4205
INDUCTOR, 82UH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:82µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.6A; Saturation Current (Isat):-; DC Resistance Max:0.155ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 82UH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:82µH; Inductor Construction:Unshielded; RMS Current (Irms):1.6A; Saturation Current (Isat):-; DC Resistance Max:0.155ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4205
Product Name Inductor, 82Uh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 82 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers